560µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM POLY 560UF 20% 20V SMD
CAP ALUM POLY 560UF 20% 20V SMD
CAP, 560µF, 20V, 20%, RADIAL; Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4763PHTR-ND | MAL218097203E3 | MAL218097203E3 | 76Y3413 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 560Μf, 20V, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |