Vishay Intertechnology, Inc. Aluminium Capacitors MAL217256471E3

Description
470µF 25V 10x12mm 105°C 4000h
Request a Quote Datasheet
Description
470µF 25V 10x12mm 105°C 4000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2610252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610252
Aluminium Capacitors 2610252
470µF 25V 10x12mm 105°C 4000h

470µF 25V 10x12mm 105°C 4000h

Supplier's Site
Aluminium Capacitors - 2610251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610251
Aluminium Capacitors 2610251
Vishay MAL217256471E3 Capacitor

Vishay MAL217256471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217256471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217256471E3-ND
Aluminum Electrolytic Capacitors 56-MAL217256471E3-ND
CAP ALUM 470UF 20% 25V RADIAL TH

CAP ALUM 470UF 20% 25V RADIAL TH

Buy Now Datasheet
Cap, 470Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay - 62AK1761 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay
62AK1761
Cap, 470Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay 62AK1761
CAP, 470UF, 25V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 470UF, 25V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2610252 56-MAL217256471E3-ND 62AK1761
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 470Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details