Vishay Intertechnology, Inc. Aluminium Capacitors MAL217050332E3

Description
Radial 3300µF 35V 18x31mm 105°C 10000h
Request a Quote Datasheet
Description
Radial 3300µF 35V 18x31mm 105°C 10000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385632P
Aluminium Capacitors 2385632P
Radial 3300µF 35V 18x31mm 105°C 10000h

Radial 3300µF 35V 18x31mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385631
Aluminium Capacitors 2385631
Vishay MAL217050332E3 Capacitor

Vishay MAL217050332E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385632
Aluminium Capacitors 2385632
Vishay MAL217050332E3 Capacitor

Vishay MAL217050332E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217050332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217050332E3-ND
Aluminum Electrolytic Capacitors 56-MAL217050332E3-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Vishay - 78AH9039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Vishay
78AH9039
Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Vishay 78AH9039
CAP, 3300UF, 35V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

CAP, 3300UF, 35V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217050332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217050332E3
Capacitors - Aluminum Electrolytic Capacitors MAL217050332E3
CAP ALUM 3300UF 20% 35V RADIAL

CAP ALUM 3300UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385632P 2385631 56-MAL217050332E3-ND 78AH9039 MAL217050332E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details