Vishay Intertechnology, Inc. Aluminium Capacitors MAL217050221E3

Description
Radial 220µF 35V 10x12mm 105°C 4000h
Request a Quote Datasheet
Description
Radial 220µF 35V 10x12mm 105°C 4000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385629
Aluminium Capacitors 2385629
Radial 220µF 35V 10x12mm 105°C 4000h

Radial 220µF 35V 10x12mm 105°C 4000h

Supplier's Site
Aluminium Capacitors - 2385630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385630
Aluminium Capacitors 2385630
Vishay MAL217050221E3 Capacitor

Vishay MAL217050221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385630P
Aluminium Capacitors 2385630P
Radial 220µF 35V 10x12mm 105°C 4000h

Radial 220µF 35V 10x12mm 105°C 4000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217050221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217050221E3-ND
Aluminum Electrolytic Capacitors 56-MAL217050221E3-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Cap, 220Uf, 35V, Alu Elec, Radial; Capacitance Vishay - 78AH9038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Radial; Capacitance Vishay
78AH9038
Cap, 220Uf, 35V, Alu Elec, Radial; Capacitance Vishay 78AH9038
CAP, 220UF, 35V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2385629 2385630 56-MAL217050221E3-ND 78AH9038
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 220Uf, 35V, Alu Elec, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers