Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216353101E3

Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.06Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.06Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL216353101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216353101E3-ND
Aluminum Electrolytic Capacitors MAL216353101E3-ND
100µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.06Ohm @ 100Hz 5000 Hrs @ 105°C

100µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.06Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216353101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216353101E3
Capacitors - Aluminum Electrolytic Capacitors MAL216353101E3
CAP ALUM 100UF 20% 250V SNAP

CAP ALUM 100UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL216353101E3-ND MAL216353101E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details