68000 25V 40x100mm 105 5000h
CAP ALUM 68000UF 20% 25V SNAP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97C4721 | MAL216256683E3 |
| Product Name | 68000 25V 40X100Mm 105 5000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |