Vishay Intertechnology, Inc. Aluminum Capacitors - MAL216256153E3 MAL216256153E3

Description
Manufacturer: Vishay BC Components Win Source Part Number: 1211764-MAL216256153 E3 Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 15000μF Tolerance: ±20% Voltage - Rated: 25V Impedance: 22 mOhms ESR (Equivalent Series Resistance): 30mOhm at 100Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In - 4 Lead Height - Seated (Maximum): 1.772" (45.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Parts Dimension: 1.378" Dia (35.00mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 5.43A at 100Hz
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 1211764-MAL216256153 E3 Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 15000μF Tolerance: ±20% Voltage - Rated: 25V Impedance: 22 mOhms ESR (Equivalent Series Resistance): 30mOhm at 100Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In - 4 Lead Height - Seated (Maximum): 1.772" (45.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Parts Dimension: 1.378" Dia (35.00mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 5.43A at 100Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL216256153E3 - 1211764-MAL216256153E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL216256153E3
1211764-MAL216256153E3
Aluminum Capacitors - MAL216256153E3 1211764-MAL216256153E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211764-MAL216256153 E3 Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 15000μF Tolerance: ±20% Voltage - Rated: 25V Impedance: 22 mOhms ESR (Equivalent Series Resistance): 30mOhm at 100Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In - 4 Lead Height - Seated (Maximum): 1.772" (45.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Parts Dimension: 1.378" Dia (35.00mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 5.43A at 100Hz

Manufacturer: Vishay BC Components
Win Source Part Number: 1211764-MAL216256153E3
Packaging: Bulk
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 15000μF
Tolerance: ±20%
Voltage - Rated: 25V
Impedance: 22 mOhms
ESR (Equivalent Series Resistance): 30mOhm at 100Hz
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial, Can - Snap-In - 4 Lead
Height - Seated (Maximum): 1.772" (45.00mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Parts Dimension: 1.378" Dia (35.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 5.43A at 100Hz

Buy Now
15000UF 25V Capacitor - 58-MAL216256153E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15000UF 25V Capacitor
58-MAL216256153E3
15000UF 25V Capacitor 58-MAL216256153E3
CAP ALUM 15000UF 20% 25V SNAP Product overview: MAL216256153E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216256153E3 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 25V SNAP Product overview: MAL216256153E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216256153E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216256153E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216256153E3
Capacitors - Aluminum Electrolytic Capacitors MAL216256153E3
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1211764-MAL216256153E3 58-MAL216256153E3 MAL216256153E3
Product Name Aluminum Capacitors - MAL216256153E3 15000UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers