CAP ALUM 150000UF 20% 10V SNAP
150000 10V 40x100mm 105 5000h
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL216254154E3 | 97C4701 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 150000 10V 40X100Mm 105 5000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |