Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216099804E3

Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL216099804E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216099804E3-ND
Aluminum Electrolytic Capacitors MAL216099804E3-ND
150µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C

150µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099804E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099804E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099804E3
CAP ALUM 150UF 20% 63V SMD

CAP ALUM 150UF 20% 63V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL216099804E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL216099804E3
Aluminum Electrolytic Capacitors MAL216099804E3
CAP ALUM 150UF 20% 63V SMD

CAP ALUM 150UF 20% 63V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
MAL216099804E3
Aluminum Electrolytic Capacitors - SMD MAL216099804E3
Aluminum Electrolytic Capacitors - SMD 150uF 63volts 150c 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 150uF 63volts 150c 20% AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL216099804E3-ND MAL216099804E3 MAL216099804E3 MAL216099804E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers