Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216099704E3

Description
220µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet
Description
220µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4835PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4835PHTR-ND
Aluminum Electrolytic Capacitors 4835PHTR-ND
220µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

220µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
MAL216099704E3
Aluminum Electrolytic Capacitors - SMD MAL216099704E3
Aluminum Electrolytic Capacitors - SMD 220uF 80volts 150c 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 220uF 80volts 150c 20% AEC-Q200

Buy Now Datasheet
Cap, 220Μf, 80V, Smd; Ae Capacitor Case Vishay - 76Y3410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 80V, Smd; Ae Capacitor Case Vishay
76Y3410
Cap, 220Μf, 80V, Smd; Ae Capacitor Case Vishay 76Y3410
CAP, 220µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:80V; ESR:-; Product Range:160 CLA Series; Lifetime @ Temperature:1500 hours @ 150°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:80V; ESR:-; Product Range:160 CLA Series; Lifetime @ Temperature:1500 hours @ 150°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099704E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099704E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099704E3
CAP ALUM 220UF 20% 80V SMD

CAP ALUM 220UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4835PHTR-ND MAL216099704E3 76Y3410 MAL216099704E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 220Μf, 80V, Smd; Ae Capacitor Case Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers