Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216099505E3

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4629PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4629PHTR-ND
Aluminum Electrolytic Capacitors 4629PHTR-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099505E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099505E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099505E3
CAP ALUM 2200UF 20% 16V SMD

CAP ALUM 2200UF 20% 16V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 680 F, 50 V, Radial Can Smd Rohs Compliant Vishay - 84W7901 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 680 F, 50 V, Radial Can Smd Rohs Compliant Vishay
84W7901
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 680 F, 50 V, Radial Can Smd Rohs Compliant Vishay 84W7901
SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 680 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 680 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4629PHTR-ND MAL216099505E3 84W7901
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 680 F, 50 V, Radial Can Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers