Vishay Precision Group Aluminum Electrolytic Capacitors MAL216099503E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4631PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4631PHTR-ND
Aluminum Electrolytic Capacitors 4631PHTR-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099503E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099503E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099503E3
CAP ALUM 1000UF 20% 16V SMD

CAP ALUM 1000UF 20% 16V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 1000 F, 16 V, Radial Can Smd Rohs Compliant Vishay - 84W7899 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 1000 F, 16 V, Radial Can Smd Rohs Compliant Vishay
84W7899
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 1000 F, 16 V, Radial Can Smd Rohs Compliant Vishay 84W7899
SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 1000 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 1000 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4631PHTR-ND MAL216099503E3 84W7899
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 1000 F, 16 V, Radial Can Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details