Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL216099501E3

Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4636PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4636PHTR-ND
Aluminum Electrolytic Capacitors 4636PHTR-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099501E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099501E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099501E3
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay - 84W7897 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay
84W7897
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay 84W7897
SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 470 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 470 F, 16 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4636PHTR-ND MAL216099501E3 84W7897
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 16 V, Radial Can Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details