Vishay MAL216099103E3 Capacitor
Aluminium Capacitors SMD 220uF 50V 20%
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
Cap Aluminum Lytic 220uF 50V 20% (12.5 X 16mm) SMD 550mA 1250h 150°C Automotive T/R Product overview: MAL216099103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 50V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099103E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 50V SMD
CAP, ALU ELEC, AEC-Q200, 220UF, 50V; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Product Range:160 CLA Series; Product Length:- RoHS Compliant: Yes
CAP ALUM 220UF 20% 50V SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2806810 | 2806811 | 4637PHTR-ND | 58-MAL216099103E3 | MAL216099103E3 | 84W7892 | MAL216099103E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 220uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, Aec-Q200, 220Uf, 50V; Capacitor Case / Package Vishay | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 2.20E8 microF | 220 microF | 220 microF | 220 microF |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |