Vishay Precision Group Aluminum Electrolytic Capacitors MAL216099102E3

Description
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
Request a Quote Datasheet
Description
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4613PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4613PHTR-ND
Aluminum Electrolytic Capacitors 4613PHTR-ND
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C

150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL216099102E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL216099102E3
Aluminum Electrolytic Capacitors MAL216099102E3
CAP ALUM 150UF 20% 50V SMD

CAP ALUM 150UF 20% 50V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 150Uf, 50V; Capacitor Case / Package Vishay - 99W1263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 150Uf, 50V; Capacitor Case / Package Vishay
99W1263
Cap, Alu Elec, Aec-Q200, 150Uf, 50V; Capacitor Case / Package Vishay 99W1263
CAP, ALU ELEC, AEC-Q200, 150UF, 50V; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Product Range:160 CLA Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 150UF, 50V; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Product Range:160 CLA Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099102E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099102E3
CAP ALUM 150UF 20% 50V SMD

CAP ALUM 150UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4613PHTR-ND MAL216099102E3 99W1263 MAL216099102E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, Aec-Q200, 150Uf, 50V; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details