Cap Aluminum Lytic 100uF 50V 20% (12.5 X 13mm) SMD 420mA 1250h 150°C Automotive T/R Product overview: MAL216099101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 50V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099101E3 can be used for catalog matching and distributor lookup.
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1250 Hrs @ 150°C
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 50V, 20%, 160 CLA SERIES, LIFETIME @ TEMPERATURE: 1250 HRS @ 150°C, SMD 12.90MM X 12.90MM. FREE 2 YEAR RADWELL WARRANTY
CAP, ALU ELEC, AEC-Q200, 100UF, 50V; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Product Range:160 CLA Series; Product Length:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL216099101E3 | 4633PHTR-ND | 68344072 | 99W1262 | MAL216099101E3 |
| Product Name | Automotive SMD 100uF 50V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Cap, Alu Elec, Aec-Q200, 100Uf, 50V; Capacitor Case / Package Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF |