The SMD Aluminium Electrolytic Capacitor from the AEC-Q200 160 CLA Series has a capacitance of 1000 µF and a rated voltage of 35 V. It is designed for surface mount technology and is RoHS compliant. This capacitor features a low equivalent series resistance (ESR) and is suitable for high-temperature applications, with a useful life of up to 2000 hours at 150 °C. It is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. The capacitor is packaged in blister tape on a reel, facilitating automatic placement on printed circuit boards. Its dimensions are compatible with various soldering methods, and it is designed to withstand high temperature reflow soldering according to JEDEC standards.
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 1000 F, 35 V, Radial Can - SMD RoHS Compliant: Yes
CAP ALUM 1000UF 20% 35V SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4625PHTR-ND | 84W7888 | MAL216099005E3 |
| Product Name | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 1000 F, 35 V, Radial Can Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |