Vishay Intertechnology, Inc. Automotive SMD 470uF 35V Capacitor MAL216099003E3

Description
Cap Aluminum Lytic 470uF 35V 20% (16 X 16mm) SMD 800mA 1500h 150°C Automotive T/R Product overview: MAL216099003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099003E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 35V 20% (16 X 16mm) SMD 800mA 1500h 150°C Automotive T/R Product overview: MAL216099003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099003E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 470uF 35V Capacitor
58-MAL216099003E3
Automotive SMD 470uF 35V Capacitor 58-MAL216099003E3
Cap Aluminum Lytic 470uF 35V 20% (16 X 16mm) SMD 800mA 1500h 150°C Automotive T/R Product overview: MAL216099003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099003E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 35V 20% (16 X 16mm) SMD 800mA 1500h 150°C Automotive T/R Product overview: MAL216099003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 35V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216099003E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4627PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4627PHTR-ND
Aluminum Electrolytic Capacitors 4627PHTR-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216099003E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216099003E3
Capacitors - Aluminum Electrolytic Capacitors MAL216099003E3
CAP ALUM 470UF 20% 35V SMD

CAP ALUM 470UF 20% 35V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay - 84W7886 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay
84W7886
Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay 84W7886
SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 470 F, 35 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 160 CLA Series, 470 F, 35 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL216099003E3 4627PHTR-ND MAL216099003E3 84W7886
Product Name Automotive SMD 470uF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 160 Cla Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers