330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C
Aluminium Capacitors Radial 330uF 25V
Vishay MAL216056331E3 Capacitor
CAP, 330µF, 25V, 20%; Capacitance:330µF; Voltage Rating:25V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM 330UF 20% 25V RADIAL
CAP ALUM 330UF 20% 25V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL216056331E3-ND | 2800452 | 2800451 | 99Y1885 | MAL216056331E3 | MAL216056331E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 330Μf, 25V, 20%; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |