Vishay Intertechnology, Inc. Aluminium Capacitors MAL216055681E3

Description
Aluminium Capacitors Radial 680uF 16V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 680uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800444
Aluminium Capacitors 2800444
Aluminium Capacitors Radial 680uF 16V

Aluminium Capacitors Radial 680uF 16V

Supplier's Site
Aluminium Capacitors - 2800443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800443
Aluminium Capacitors 2800443
Vishay MAL216055681E3 Capacitor

Vishay MAL216055681E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL216055681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216055681E3-ND
Aluminum Electrolytic Capacitors MAL216055681E3-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Cap, 680Μf, 16V, 20%; Capacitance Vishay - 99Y1882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, 20%; Capacitance Vishay
99Y1882
Cap, 680Μf, 16V, 20%; Capacitance Vishay 99Y1882
CAP, 680µF, 16V, 20%; Capacitance:680µF; Voltage Rating:16V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 680µF, 16V, 20%; Capacitance:680µF; Voltage Rating:16V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL216055681E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL216055681E3
Aluminum Electrolytic Capacitors MAL216055681E3
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216055681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216055681E3
Capacitors - Aluminum Electrolytic Capacitors MAL216055681E3
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800444 2800443 MAL216055681E3-ND 99Y1882 MAL216055681E3 MAL216055681E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 680Μf, 16V, 20%; Capacitance Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713242 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details