Vishay Precision Group Aluminum Electrolytic Capacitors MAL216055471E3

Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4839PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4839PHBK-ND
Aluminum Electrolytic Capacitors 4839PHBK-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitor, Alu Elec, 470Uf, 16V, Radial; Capacitance Vishay - 85Y0054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 470Uf, 16V, Radial; Capacitance Vishay
85Y0054
Capacitor, Alu Elec, 470Uf, 16V, Radial; Capacitance Vishay 85Y0054
CAPACITOR, ALU ELEC, 470UF, 16V, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 470UF, 16V, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216055471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216055471E3
Capacitors - Aluminum Electrolytic Capacitors MAL216055471E3
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4839PHBK-ND 85Y0054 MAL216055471E3
Product Name Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 470Uf, 16V, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details