Vishay Precision Group Aluminium Capacitors MAL216055102E3

Description
Vishay MAL216055102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216055102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1229105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1229105
Aluminium Capacitors 1229105
Vishay MAL216055102E3 Capacitor

Vishay MAL216055102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1733826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733826
Aluminium Capacitors 1733826
Radial Capacitor 1000uF 16V 16x25 150C

Radial Capacitor 1000uF 16V 16x25 150C

Supplier's Site
Aluminum Electrolytic Capacitors - 4842PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4842PHBK-ND
Aluminum Electrolytic Capacitors 4842PHBK-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitor, Alu Elec, 1000Uf, 16V, Radial; Capacitance Vishay - 85Y0051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 1000Uf, 16V, Radial; Capacitance Vishay
85Y0051
Capacitor, Alu Elec, 1000Uf, 16V, Radial; Capacitance Vishay 85Y0051
CAPACITOR, ALU ELEC, 1000UF, 16V, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 1000UF, 16V, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216055102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216055102E3
Capacitors - Aluminum Electrolytic Capacitors MAL216055102E3
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1229105 1733826 4842PHBK-ND 85Y0051 MAL216055102E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 1000Uf, 16V, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers