Vishay Precision Group Aluminium Capacitors MAL216051331E3

Description
Vishay MAL216051331E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216051331E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1229118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1229118
Aluminium Capacitors 1229118
Vishay MAL216051331E3 Capacitor

Vishay MAL216051331E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1730554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1730554
Aluminium Capacitors 1730554
Radial Capacitor 330uF 50V 12.5x20 150C

Radial Capacitor 330uF 50V 12.5x20 150C

Supplier's Site
Aluminum Electrolytic Capacitors - 4841PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4841PHBK-ND
Aluminum Electrolytic Capacitors 4841PHBK-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitor, Alu Elec, 330Uf, 50V, Radial; Capacitance Vishay - 85Y0049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 330Uf, 50V, Radial; Capacitance Vishay
85Y0049
Capacitor, Alu Elec, 330Uf, 50V, Radial; Capacitance Vishay 85Y0049
CAPACITOR, ALU ELEC, 330UF, 50V, RADIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 330UF, 50V, RADIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216051331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216051331E3
Capacitors - Aluminum Electrolytic Capacitors MAL216051331E3
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1229118 1730554 4841PHBK-ND 85Y0049 MAL216051331E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 330Uf, 50V, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details