Vishay MAL216051101E3 Capacitor
Aluminium Capacitor Radial 50V 100uF 20%
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C
CAPACITOR, ALU ELEC, 100UF, 50V, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800430 | 2800431 | 4840PHBK-ND | 85Y0048 | MAL216051101E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 100Uf, 50V, Radial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |