Vishay Precision Group Aluminium Capacitors MAL216050479E3

Description
Aluminium Capacitors Radial 47UF 35V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 47UF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800429
Aluminium Capacitors 2800429
Aluminium Capacitors Radial 47UF 35V

Aluminium Capacitors Radial 47UF 35V

Supplier's Site
Aluminium Capacitors - 2800428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800428
Aluminium Capacitors 2800428
Vishay MAL216050479E3 Capacitor

Vishay MAL216050479E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4838PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4838PHBK-ND
Aluminum Electrolytic Capacitors 4838PHBK-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitor, Alu Elec, 47Uf, 35V, Radial; Capacitance Vishay - 85Y0047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 47Uf, 35V, Radial; Capacitance Vishay
85Y0047
Capacitor, Alu Elec, 47Uf, 35V, Radial; Capacitance Vishay 85Y0047
CAPACITOR, ALU ELEC, 47UF, 35V, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 47UF, 35V, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216050479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216050479E3
Capacitors - Aluminum Electrolytic Capacitors MAL216050479E3
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800429 2800428 4838PHBK-ND 85Y0047 MAL216050479E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 47Uf, 35V, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713262 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details