330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C
Win Source Part Number: 1010472-MAL216050331
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 160 RLA
Package: Bulk
Applications: Automotive
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 250
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Impedance: 40 mOhms
Lifetime @ Temp.: 1000 Hrs @ 150°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4844PHBK
Ripple Current @ Low Frequency: 455 mA @ 100 Hz
CAP ALUM 330UF 20% 35V RADIAL Product overview: MAL216050331E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL216050331E3 can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 35V RADIAL
CAPACITOR, ALU ELEC, 330UF, 35V, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 150°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4844PHBK-ND | 1010472-MAL216050331E3 | 58-MAL216050331E3 | MAL216050331E3 | 85Y0046 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 330UF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 330Uf, 35V, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |