Vishay Precision Group Aluminium Capacitors MAL216050102E3

Description
Vishay MAL216050102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216050102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800422
Aluminium Capacitors 2800422
Vishay MAL216050102E3 Capacitor

Vishay MAL216050102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800423
Aluminium Capacitors 2800423
Aluminium Capacitors Radial 1000uF 35V

Aluminium Capacitors Radial 1000uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - 4849PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4849PHBK-ND
Aluminum Electrolytic Capacitors 4849PHBK-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216050102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216050102E3
Capacitors - Aluminum Electrolytic Capacitors MAL216050102E3
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2800422 2800423 4849PHBK-ND MAL216050102E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details