Vishay Precision Group Aluminium Capacitors MAL216050101E3

Description
Vishay MAL216050101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL216050101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800419
Aluminium Capacitors 2800419
Vishay MAL216050101E3 Capacitor

Vishay MAL216050101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800421
Aluminium Capacitors 2800421
Aluminium Capacitor Radial 35V 100uF 20%

Aluminium Capacitor Radial 35V 100uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - MAL216050101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216050101E3-ND
Aluminum Electrolytic Capacitors MAL216050101E3-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Cap, 100Μf, 35V, 20%; Capacitance Vishay - 99Y1873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, 20%; Capacitance Vishay
99Y1873
Cap, 100Μf, 35V, 20%; Capacitance Vishay 99Y1873
CAP, 100µF, 35V, 20%; Capacitance:100µF; Voltage Rating:35V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 35V, 20%; Capacitance:100µF; Voltage Rating:35V; Product Range:MAL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL216050101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216050101E3
Capacitors - Aluminum Electrolytic Capacitors MAL216050101E3
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800419 2800421 MAL216050101E3-ND 99Y1873 MAL216050101E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 100Μf, 35V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details