Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215977101E3

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.8Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.8Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215977101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215977101E3-ND
Aluminum Electrolytic Capacitors MAL215977101E3-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.8Ohm @ 100Hz 5000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.8Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
100 450V 30X25Mm 105 5000H Vishay - 22M7203 - Newark, An Avnet Company
Chicago, IL, United States
100 450V 30X25Mm 105 5000H Vishay
22M7203
100 450V 30X25Mm 105 5000H Vishay 22M7203
100 450V 30x25mm 105 5000h

100 450V 30x25mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215977101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215977101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215977101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215977101E3-ND 22M7203 MAL215977101E3
Product Name Aluminum Electrolytic Capacitors 100 450V 30X25Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details