Vishay Precision Group Aluminium Capacitors MAL215959471E3

Description
Vishay MAL215959471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215959471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8251635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8251635
Aluminium Capacitors 8251635
Vishay MAL215959471E3 Capacitor

Vishay MAL215959471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - BC2865-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC2865-ND
Aluminum Electrolytic Capacitors BC2865-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 5000 Hrs @ 105°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 500 V Rohs Compliant Vishay - 06X5774 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 500 V Rohs Compliant Vishay
06X5774
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 500 V Rohs Compliant Vishay 06X5774
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 500 V RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215959471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215959471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215959471E3
CAP ALUM 470UF 20% 500V SNAP

CAP ALUM 470UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8251635 BC2865-ND 06X5774 MAL215959471E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 500 V Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details