Vishay Precision Group Aluminum Electrolytic Capacitors MAL215959271E3

Description
270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215959271E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215959271E3-ND
Aluminum Electrolytic Capacitors MAL215959271E3-ND
270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 5000 Hrs @ 105°C

270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 270 F, 20%, 500 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay - 68X2893 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 270 F, 20%, 500 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay
68X2893
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 270 F, 20%, 500 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay 68X2893
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 270 F, 20%, 500 V, 30 mm, 0.32 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 270 F, 20%, 500 V, 30 mm, 0.32 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215959271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215959271E3
Capacitors - Aluminum Electrolytic Capacitors MAL215959271E3
CAP ALUM 270UF 20% 500V SNAP

CAP ALUM 270UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215959271E3-ND 68X2893 MAL215959271E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 270 F, 20%, 500 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details