Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215957221E3

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4361PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4361PHBK-ND
Aluminum Electrolytic Capacitors 4361PHBK-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm 5000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2806807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806807
Aluminium Capacitors 2806807
Aluminium Capacitors Snap In 450V 220uF

Aluminium Capacitors Snap In 450V 220uF

Supplier's Site
Aluminium Capacitors - 2806806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806806
Aluminium Capacitors 2806806
Vishay MAL215957221E3 Capacitor

Vishay MAL215957221E3 Capacitor

Supplier's Site
Cap, Alu Elec, 220Uf, 450V, Snap-In; Capacitance Vishay - 97C4676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 450V, Snap-In; Capacitance Vishay
97C4676
Cap, Alu Elec, 220Uf, 450V, Snap-In; Capacitance Vishay 97C4676
CAP, ALU ELEC, 220UF, 450V, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 450V, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215957221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215957221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215957221E3
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4361PHBK-ND 2806807 97C4676 MAL215957221E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, Alu Elec, 220Uf, 450V, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details