Vishay Precision Group Aluminium Capacitors MAL215956331E3

Description
159 PUL Snapin Aluminium Cap 400V 330uF
Request a Quote Datasheet
Description
159 PUL Snapin Aluminium Cap 400V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7492377P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492377P
Aluminium Capacitors 7492377P
159 PUL Snapin Aluminium Cap 400V 330uF

159 PUL Snapin Aluminium Cap 400V 330uF

Supplier's Site
Aluminium Capacitors - 7492377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7492377
Aluminium Capacitors 7492377
Vishay MAL215956331E3 Capacitor

Vishay MAL215956331E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215956331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215956331E3-ND
Aluminum Electrolytic Capacitors MAL215956331E3-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 640mOhm @ 100Hz 5000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 640mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 330Uf, 400V; Capacitance Vishay - 18C4798 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 400V; Capacitance Vishay
18C4798
Capacitor Alum Elec, 330Uf, 400V; Capacitance Vishay 18C4798
CAPACITOR ALUM ELEC, 330UF, 400V; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:30mm; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 400V; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:30mm; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, 159 Pul-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay - 26M6408 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 159 Pul-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay
26M6408
Electrolytic Capacitor, 159 Pul-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay 26M6408
Electrolytic Capacitor, 159 PUL-SI Series, 330 F, 20%, 400 V, 30 mm, 0.32 ohm RoHS Compliant: Yes

Electrolytic Capacitor, 159 PUL-SI Series, 330 F, 20%, 400 V, 30 mm, 0.32 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215956331E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215956331E3
Capacitors - Aluminum Electrolytic Capacitors MAL215956331E3
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7492377P 7492377 MAL215956331E3-ND 18C4798 26M6408 MAL215956331E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 330Uf, 400V; Capacitance Vishay Electrolytic Capacitor, 159 Pul-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.32 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details