Vishay Intertechnology, Inc. Aluminium Capacitors MAL215952391E3

Description
Aluminium Capacitors Snap In 390uF 200V
Request a Quote Datasheet
Description
Aluminium Capacitors Snap In 390uF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800418
Aluminium Capacitors 2800418
Aluminium Capacitors Snap In 390uF 200V

Aluminium Capacitors Snap In 390uF 200V

Supplier's Site
Aluminium Capacitors - 2800417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800417
Aluminium Capacitors 2800417
Vishay MAL215952391E3 Capacitor

Vishay MAL215952391E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4358PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4358PHBK-ND
Aluminum Electrolytic Capacitors 4358PHBK-ND
390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm 5000 Hrs @ 105°C

390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215952391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215952391E3
Capacitors - Aluminum Electrolytic Capacitors MAL215952391E3
CAP ALUM 390UF 20% 200V SNAP

CAP ALUM 390UF 20% 200V SNAP

Supplier's Site
Cap, 390Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay - 57AC2458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay
57AC2458
Cap, 390Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay 57AC2458
CAP, 390µF, 200V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:200V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 390µF, 200V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:200V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2800418 4358PHBK-ND MAL215952391E3 57AC2458
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 390Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details