Vishay Precision Group Aluminium Capacitors MAL215947151E3

Description
Vishay MAL215947151E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215947151E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806795
Aluminium Capacitors 2806795
Vishay MAL215947151E3 Capacitor

Vishay MAL215947151E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806796
Aluminium Capacitors 2806796
Aluminium Capacitors Snap In 150µF 450V

Aluminium Capacitors Snap In 150µF 450V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215947151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215947151E3-ND
Aluminum Electrolytic Capacitors MAL215947151E3-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.2Ohm @ 100Hz 5000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.2Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215947151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215947151E3
Capacitors - Aluminum Electrolytic Capacitors MAL215947151E3
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 150 F, 20%, 450 V, 25 Mm, 0.59 Ohm Rohs Compliant Vishay - 26M6403 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 150 F, 20%, 450 V, 25 Mm, 0.59 Ohm Rohs Compliant Vishay
26M6403
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 150 F, 20%, 450 V, 25 Mm, 0.59 Ohm Rohs Compliant Vishay 26M6403
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 150 F, 20%, 450 V, 25 mm, 0.59 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 150 F, 20%, 450 V, 25 mm, 0.59 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806795 MAL215947151E3-ND MAL215947151E3 26M6403
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 150 F, 20%, 450 V, 25 Mm, 0.59 Ohm Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers