220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 940mOhm @ 100Hz 5000 Hrs @ 105°C
Cap Aluminum Lytic 220uF 400V 20% (25 X 45mm) Snap-In 10mm 0.47 Ohm 1150mA 5000h 105°C Bulk Product overview: MAL215946221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.47 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.47 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215946221E3 can be used for catalog matching and distributor lookup.
Vishay MAL215946221E3 Capacitor
Aluminium Capacitors Snap In 220uF 400V
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 220 F, 20%, 400 V, 25 mm, 0.46 ohm RoHS Compliant: Yes
CAP ALUM 220UF 20% 400V SNAP
CAP ALUM 220UF 20% 400V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4816PHBK-ND | 58-MAL215946221E3 | 2806792 | 26M6402 | MAL215946221E3 | MAL215946221E3 |
| Product Name | Aluminum Electrolytic Capacitors | 220uF 400V 0.47 Ohm Capacitor | Aluminium Capacitors | Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 220 F, 20%, 400 V, 25 Mm, 0.46 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |