Vishay Precision Group Aluminium Capacitors MAL215937101E3

Description
Vishay MAL215937101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215937101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806785
Aluminium Capacitors 2806785
Vishay MAL215937101E3 Capacitor

Vishay MAL215937101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806786
Aluminium Capacitors 2806786
Aluminium Capacitors Snap In 100uF 450V

Aluminium Capacitors Snap In 100uF 450V

Supplier's Site
Aluminum Capacitors - MAL215937101E3 - 925146-MAL215937101E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215937101E3
925146-MAL215937101E3
Aluminum Capacitors - MAL215937101E3 925146-MAL215937101E3
Manufacturer: Vishay Win Source Part Number: 925146-MAL215937101E 3 Series: 159 PUL-SI Operating Temperature Range: -25°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.8Ohm @ 100Hz 5000 Hrs @ 105°C Package: Radial, Can - Snap-In Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Other Part Number: 4814PHBK, MAL215937101E3-ND

Manufacturer: Vishay
Win Source Part Number: 925146-MAL215937101E3
Series: 159 PUL-SI
Operating Temperature Range: -25°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.8Ohm @ 100Hz 5000 Hrs @ 105°C
Package: Radial, Can - Snap-In
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Other Part Number: 4814PHBK, MAL215937101E3-ND

Buy Now Datasheet
Singapore, Singapore
100uF 450V 0.9 Ohm Capacitor
58-MAL215937101E3
100uF 450V 0.9 Ohm Capacitor 58-MAL215937101E3
Cap Aluminum Lytic 100uF 450V 20% (22 X 40mm) Snap-In 10mm 0.9 Ohm 740mA 5000h 105°C Bulk Product overview: MAL215937101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 0.9 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215937101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 450V 20% (22 X 40mm) Snap-In 10mm 0.9 Ohm 740mA 5000h 105°C Bulk Product overview: MAL215937101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, 0.9 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215937101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4814PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4814PHBK-ND
Aluminum Electrolytic Capacitors 4814PHBK-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.8Ohm @ 100Hz 5000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.8Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215937101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215937101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215937101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site
VISHAY MAL215937101E3 Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F,20%, 450 V, 22 mm, 0.87 ohm - 886-MAL215937101E3 - Utmel Electronic Limited
Hong Kong, China
VISHAY MAL215937101E3 Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F,20%, 450 V, 22 mm, 0.87 ohm
886-MAL215937101E3
VISHAY MAL215937101E3 Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F,20%, 450 V, 22 mm, 0.87 ohm 886-MAL215937101E3
VISHAY MAL215937101E3 Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F,20%, 450 V, 22 mm, 0.87 ohm

VISHAY MAL215937101E3 Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F,20%, 450 V, 22 mm, 0.87 ohm

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 450V; Capacitance Vishay - 18C4784 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 450V; Capacitance Vishay
18C4784
Aluminum Electrolytic Capacitor, 100Uf, 450V; Capacitance Vishay 18C4784
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:22mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.87 Ohm Rohs Compliant Vishay - 26M6397 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.87 Ohm Rohs Compliant Vishay
26M6397
Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.87 Ohm Rohs Compliant Vishay 26M6397
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F, 20%, 450 V, 22 mm, 0.87 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F, 20%, 450 V, 22 mm, 0.87 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806785 925146-MAL215937101E3 58-MAL215937101E3 4814PHBK-ND MAL215937101E3 886-MAL215937101E3 18C4784 26M6397
Product Name Aluminium Capacitors Aluminum Capacitors - MAL215937101E3 100uF 450V 0.9 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors VISHAY MAL215937101E3 Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 100 F,20%, 450 V, 22 mm, 0.87 ohm Aluminum Electrolytic Capacitor, 100Uf, 450V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.87 Ohm Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733442 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details