470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 505mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 470UF 20% 200V SNAP
Vishay Aluminium Electrolytic Capacitor 470F 200 V dc 22mm Through Hole series 159 PUL-SI lifetime 5000h
Aluminum Electrolytic Capacitors - Snap In 470uF 200V 22x40mm
Electrolytic Capacitor, Snap-in, 159 PUL-SI Series, 470 F, 20%, 200 V, 22 mm, 0.32 ohm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4812PHBK-ND | MAL215932471E3 | 886-MAL215932471E3 | MAL215932471E3 | 35M0620 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Vishay Aluminium Electrolytic Capacitor 470F 200 V dc 22mm Through Hole series 159 PUL-SI lifetime 5000h | Aluminum Electrolytic Capacitors - Snap In | Electrolytic Capacitor, Snap-In, 159 Pul-Si Series, 470 F, 20%, 200 V, 22 Mm, 0.32 Ohm Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |