Aluminium Capacitors Snap In 220uF 500V
Vishay MAL215929221E3 Capacitor
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 5000 Hrs @ 105°C
CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 220UF, 500V, 20%, 30X45 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Snap In 220uF 500V 20% 105C 5000H 30x45mm
CAP, ALU ELEC, 220UF, 500V, SNAP-IN; Capacitance:220µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:30mm; ESR:0.46ohm RoHS Compliant: Yes
CAP, 220µF, 500V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:500V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP ALUM 220UF 20% 500V SNAP
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800416 | 4854PHBK-ND | 112079976 | MAL215929221E3 | 02AC2917 | 02AC7566 | MAL215929221E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Snap In | Cap, Alu Elec, 220Uf, 500V, Snap-In; Capacitance Vishay | Cap, 220Μf, 500V, Alu Elec, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |