220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 630mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 220UF 20% 500V SNAP
Aluminum Electrolytic Capacitors - Snap In 220uF 500V 20% 105C 5000H 35x35mm
CAP, ALU ELEC, 220UF, 500V, SNAP-IN; Capacitance:220µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP, 220µF, 500V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:500V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4855PHBK-ND | MAL215919221E3 | MAL215919221E3 | 02AC2913 | 02AC7562 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, Alu Elec, 220Uf, 500V, Snap-In; Capacitance Vishay | Cap, 220Μf, 500V, Alu Elec, Snap-In; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Quick Connect, Snap-In | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |