Vishay Precision Group Aluminium Capacitors MAL215919181E3

Description
Vishay MAL215919181E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215919181E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1361490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1361490
Aluminium Capacitors 1361490
Vishay MAL215919181E3 Capacitor

Vishay MAL215919181E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1362713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1362713
Aluminium Capacitors 1362713
Vishay MAL215919181E3 Capacitor

Vishay MAL215919181E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4853PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4853PHBK-ND
Aluminum Electrolytic Capacitors 4853PHBK-ND
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 100Hz 5000 Hrs @ 105°C

180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 180Uf, 500V, Snap-In; Capacitance Vishay - 02AC2912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 180Uf, 500V, Snap-In; Capacitance Vishay
02AC2912
Cap, Alu Elec, 180Uf, 500V, Snap-In; Capacitance Vishay 02AC2912
CAP, ALU ELEC, 180UF, 500V, SNAP-IN; Capacitance:180µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAP, ALU ELEC, 180UF, 500V, SNAP-IN; Capacitance:180µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215919181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215919181E3
Capacitors - Aluminum Electrolytic Capacitors MAL215919181E3
CAP ALUM 180UF 20% 500V SNAP

CAP ALUM 180UF 20% 500V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL215919181E3
Aluminum Electrolytic Capacitors - Snap In MAL215919181E3
Aluminum Electrolytic Capacitors - Snap In 180uF 500V 20% 105C 5000H 30x40mm

Aluminum Electrolytic Capacitors - Snap In 180uF 500V 20% 105C 5000H 30x40mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1361490 4853PHBK-ND 02AC2912 MAL215919181E3 MAL215919181E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 180Uf, 500V, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers