100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.3Ohm @ 100Hz 5000 Hrs @ 105°C
CAP, 100µF, 500V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage Rating:500V; Product Range:159 PUL-SI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP, ALU ELEC, 100UF, 500V, SNAP-IN; Capacitance:100µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:159 PUL-SI Series; Product Diameter:22mm; ESR:0.98ohm RoHS Compliant: Yes
CAP ALUM 100UF 20% 500V SNAP
Aluminum Electrolytic Capacitors - Snap In 100uF 500V 20% 105C 5000H 22x40mm
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4850PHBK-ND | 02AC7559 | 02AC2910 | MAL215919101E3 | MAL215919101E3 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 100Μf, 500V, Alu Elec, Snap-In; Capacitance Vishay | Cap, Alu Elec, 100Uf, 500V, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |