Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215881822E3

Description
8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215881822E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215881822E3-ND
Aluminum Electrolytic Capacitors MAL215881822E3-ND
8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 105°C

8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215881822E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215881822E3
Capacitors - Aluminum Electrolytic Capacitors MAL215881822E3
CAP ALUM 8200UF 20% 50V SNAP

CAP ALUM 8200UF 20% 50V SNAP

Supplier's Site
8200 50V 35X35Mm 105 5000H Vishay - 22M7109 - Newark, An Avnet Company
Chicago, IL, United States
8200 50V 35X35Mm 105 5000H Vishay
22M7109
8200 50V 35X35Mm 105 5000H Vishay 22M7109
8200 50V 35x35mm 105 5000h

8200 50V 35x35mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215881822E3-ND MAL215881822E3 22M7109
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 8200 50V 35X35Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 101C702U050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers