Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215877103E3

Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 48mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 48mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215877103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215877103E3-ND
Aluminum Electrolytic Capacitors MAL215877103E3-ND
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 48mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 48mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
10000 40V 30X40Mm 105 5000H Vishay - 22M7096 - Newark, An Avnet Company
Chicago, IL, United States
10000 40V 30X40Mm 105 5000H Vishay
22M7096
10000 40V 30X40Mm 105 5000H Vishay 22M7096
10000 40V 30x40mm 105 5000h

10000 40V 30x40mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215877103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215877103E3
Capacitors - Aluminum Electrolytic Capacitors MAL215877103E3
CAP ALUM 10000UF 20% 40V SNAP

CAP ALUM 10000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215877103E3-ND 22M7096 MAL215877103E3
Product Name Aluminum Electrolytic Capacitors 10000 40V 30X40Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details