Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215875223E3

Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215875223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215875223E3-ND
Aluminum Electrolytic Capacitors MAL215875223E3-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 105°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215875223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215875223E3
Capacitors - Aluminum Electrolytic Capacitors MAL215875223E3
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site
22000 16V 30X40Mm 105 5000H Vishay - 22M7090 - Newark, An Avnet Company
Chicago, IL, United States
22000 16V 30X40Mm 105 5000H Vishay
22M7090
22000 16V 30X40Mm 105 5000H Vishay 22M7090
22000 16V 30x40mm 105 5000h

22000 16V 30x40mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215875223E3-ND MAL215875223E3 22M7090
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 22000 16V 30X40Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details