Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215869122E3

Description
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 223mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 223mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215869122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215869122E3-ND
Aluminum Electrolytic Capacitors MAL215869122E3-ND
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 223mOhm @ 100Hz 5000 Hrs @ 105°C

1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 223mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
1200 100V 25X35Mm 105 5000H Vishay - 22M7080 - Newark, An Avnet Company
Chicago, IL, United States
1200 100V 25X35Mm 105 5000H Vishay
22M7080
1200 100V 25X35Mm 105 5000H Vishay 22M7080
1200 100V 25x35mm 105 5000h

1200 100V 25x35mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215869122E3-ND 22M7080
Product Name Aluminum Electrolytic Capacitors 1200 100V 25X35Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details