Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215859821E3

Description
820µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 318mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 318mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215859821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215859821E3-ND
Aluminum Electrolytic Capacitors MAL215859821E3-ND
820µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 318mOhm @ 100Hz 5000 Hrs @ 105°C

820µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 318mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
820 100V 22X30Mm 105 5000H Vishay - 22M7058 - Newark, An Avnet Company
Chicago, IL, United States
820 100V 22X30Mm 105 5000H Vishay
22M7058
820 100V 22X30Mm 105 5000H Vishay 22M7058
820 100V 22x30mm 105 5000h

820 100V 22x30mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215859821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215859821E3
Capacitors - Aluminum Electrolytic Capacitors MAL215859821E3
CAP ALUM 820UF 20% 100V SNAP

CAP ALUM 820UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215859821E3-ND 22M7058 MAL215859821E3
Product Name Aluminum Electrolytic Capacitors 820 100V 22X30Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details