Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215858152E3

Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 107mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 107mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215858152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215858152E3-ND
Aluminum Electrolytic Capacitors MAL215858152E3-ND
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 107mOhm @ 100Hz 5000 Hrs @ 105°C

1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 107mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
1500 63V 22X30Mm 105 5000H Vishay - 22M7054 - Newark, An Avnet Company
Chicago, IL, United States
1500 63V 22X30Mm 105 5000H Vishay
22M7054
1500 63V 22X30Mm 105 5000H Vishay 22M7054
1500 63V 22x30mm 105 5000h

1500 63V 22x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215858152E3-ND 22M7054
Product Name Aluminum Electrolytic Capacitors 1500 63V 22X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details