Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215857392E3

Description
3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 77mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 77mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215857392E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215857392E3-ND
Aluminum Electrolytic Capacitors MAL215857392E3-ND
3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 77mOhm @ 100Hz 5000 Hrs @ 105°C

3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 77mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
3900 40V 22X35Mm 105 5000H Vishay - 22M7051 - Newark, An Avnet Company
Chicago, IL, United States
3900 40V 22X35Mm 105 5000H Vishay
22M7051
3900 40V 22X35Mm 105 5000H Vishay 22M7051
3900 40V 22x35mm 105 5000h

3900 40V 22x35mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215857392E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215857392E3
Capacitors - Aluminum Electrolytic Capacitors MAL215857392E3
CAP ALUM 3900UF 20% 40V SNAP

CAP ALUM 3900UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215857392E3-ND 22M7051 MAL215857392E3
Product Name Aluminum Electrolytic Capacitors 3900 40V 22X35Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details