Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215852122E3

Description
1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 291mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 291mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215852122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215852122E3-ND
Aluminum Electrolytic Capacitors MAL215852122E3-ND
1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 291mOhm @ 100Hz 5000 Hrs @ 105°C

1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 291mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
1200 80V 22X30Mm 105 5000H Vishay - 22M7038 - Newark, An Avnet Company
Chicago, IL, United States
1200 80V 22X30Mm 105 5000H Vishay
22M7038
1200 80V 22X30Mm 105 5000H Vishay 22M7038
1200 80V 22x30mm 105 5000h

1200 80V 22x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215852122E3-ND 22M7038
Product Name Aluminum Electrolytic Capacitors 1200 80V 22X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details